Capital Lighting, Inc. 5508-2-44 Bathroom Fixtures-Two Lights 473727

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5508-2-44 Bathroom Fixtures-Two Lights - 473727 - Capital Lighting, Inc.
Columbus, OH, USA
5508-2-44 Bathroom Fixtures-Two Lights
473727
5508-2-44 Bathroom Fixtures-Two Lights 473727
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Toasted Sienna
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Frost Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473727
Product Name 5508-2-44 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details