Capital Lighting, Inc. 2805-13-95 Pendants-Bowl Style 473715

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2805-13-95 Pendants-Bowl Style - 473715 - Capital Lighting, Inc.
Columbus, OH, USA
2805-13-95 Pendants-Bowl Style
473715
2805-13-95 Pendants-Bowl Style 473715
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Old World
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473715
Product Name 2805-13-95 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details