Capital Lighting, Inc. 6408-5-95 Mid. Chandeliers-Glass Down 473706

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6408-5-95 Mid. Chandeliers-Glass Down - 473706 - Capital Lighting, Inc.
Columbus, OH, USA
6408-5-95 Mid. Chandeliers-Glass Down
473706
6408-5-95 Mid. Chandeliers-Glass Down 473706
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old World
Product Name: Five Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473706
Product Name 6408-5-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details