Capital Lighting, Inc. 6008-16-58 Large Chandeliers-Glass Shade 473700

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 41.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Mystic Silver Product Name: 16 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 41.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Mystic Silver Product Name: 16 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6008-16-58 Large Chandeliers-Glass Shade - 473700 - Capital Lighting, Inc.
Columbus, OH, USA
6008-16-58 Large Chandeliers-Glass Shade
473700
6008-16-58 Large Chandeliers-Glass Shade 473700
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 41.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Mystic Silver Product Name: 16 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.25
Height: 41.75
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Mystic Silver
Product Name: 16 Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473700
Product Name 6008-16-58 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details