Capital Lighting, Inc. 5230-3-88 Bathroom Fixtures-Three Lights 473689

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 13.00 Extension: 9.75 Bulb Qty: 3 Wattage: 100 Finish: Corsican Gold Product Name: Three Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 13.00 Extension: 9.75 Bulb Qty: 3 Wattage: 100 Finish: Corsican Gold Product Name: Three Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5230-3-88 Bathroom Fixtures-Three Lights - 473689 - Capital Lighting, Inc.
Columbus, OH, USA
5230-3-88 Bathroom Fixtures-Three Lights
473689
5230-3-88 Bathroom Fixtures-Three Lights 473689
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 13.00 Extension: 9.75 Bulb Qty: 3 Wattage: 100 Finish: Corsican Gold Product Name: Three Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 13.00
Extension: 9.75
Bulb
Qty: 3
Wattage: 100
Finish: Corsican Gold
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473689
Product Name 5230-3-88 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details