Capital Lighting, Inc. 5230-4-88 Bathroom Fixtures-Four Lights 473687

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 13.00 Extension: 9.75 Bulb Qty: 4 Wattage: 100 Finish: Corsican Gold Product Name: Four Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 13.00 Extension: 9.75 Bulb Qty: 4 Wattage: 100 Finish: Corsican Gold Product Name: Four Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5230-4-88 Bathroom Fixtures-Four Lights - 473687 - Capital Lighting, Inc.
Columbus, OH, USA
5230-4-88 Bathroom Fixtures-Four Lights
473687
5230-4-88 Bathroom Fixtures-Four Lights 473687
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 13.00 Extension: 9.75 Bulb Qty: 4 Wattage: 100 Finish: Corsican Gold Product Name: Four Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 13.00
Extension: 9.75
Bulb
Qty: 4
Wattage: 100
Finish: Corsican Gold
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473687
Product Name 5230-4-88 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details