Capital Lighting, Inc. 5361-1-95 Sconces-Single Glass 473683

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5361-1-95 Sconces-Single Glass - 473683 - Capital Lighting, Inc.
Columbus, OH, USA
5361-1-95 Sconces-Single Glass
473683
5361-1-95 Sconces-Single Glass 473683
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473683
Product Name 5361-1-95 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details