Capital Lighting, Inc. 5230-2-88 Bathroom Fixtures-Two Lights 473658

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.00 Extension: 10.5 Bulb Qty: 2 Wattage: 100 Finish: Corsican Gold Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.00 Extension: 10.5 Bulb Qty: 2 Wattage: 100 Finish: Corsican Gold Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5230-2-88 Bathroom Fixtures-Two Lights - 473658 - Capital Lighting, Inc.
Columbus, OH, USA
5230-2-88 Bathroom Fixtures-Two Lights
473658
5230-2-88 Bathroom Fixtures-Two Lights 473658
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.00 Extension: 10.5 Bulb Qty: 2 Wattage: 100 Finish: Corsican Gold Product Name: Two Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 13.00
Extension: 10.5
Bulb
Qty: 2
Wattage: 100
Finish: Corsican Gold
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473658
Product Name 5230-2-88 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details