Capital Lighting, Inc. 5135-3-44 Bathroom Fixtures-Three Lights 473616

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
5135-3-44 Bathroom Fixtures-Three Lights - 473616 - Capital Lighting, Inc.
Columbus, OH, USA
5135-3-44 Bathroom Fixtures-Three Lights
473616
5135-3-44 Bathroom Fixtures-Three Lights 473616
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473616
Product Name 5135-3-44 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details