Capital Lighting, Inc. 515-6-65 Bathroom Fixtures-Five+Lights 473600

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
515-6-65 Bathroom Fixtures-Five+Lights - 473600 - Capital Lighting, Inc.
Columbus, OH, USA
515-6-65 Bathroom Fixtures-Five+Lights
473600
515-6-65 Bathroom Fixtures-Five+Lights 473600
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Nickel
Product Name: Six Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473600
Product Name 515-6-65 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details