Capital Lighting, Inc. 3073-13-44 Flush Mounts-Bowl Style 473472

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3073-13-44 Flush Mounts-Bowl Style - 473472 - Capital Lighting, Inc.
Columbus, OH, USA
3073-13-44 Flush Mounts-Bowl Style
473472
3073-13-44 Flush Mounts-Bowl Style 473472
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Toasted Sienna
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473472
Product Name 3073-13-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details