Capital Lighting, Inc. 315-44 Mini Pendants-Chain 473456

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
315-44 Mini Pendants-Chain - 473456 - Capital Lighting, Inc.
Columbus, OH, USA
315-44 Mini Pendants-Chain
473456
315-44 Mini Pendants-Chain 473456
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Toasted Sienna
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473456
Product Name 315-44 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details