Capital Lighting, Inc. 5094-2-114 Bathroom Fixtures-Two Lights 473444

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-2-114 Bathroom Fixtures-Two Lights - 473444 - Capital Lighting, Inc.
Columbus, OH, USA
5094-2-114 Bathroom Fixtures-Two Lights
473444
5094-2-114 Bathroom Fixtures-Two Lights 473444
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473444
Product Name 5094-2-114 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details