Capital Lighting, Inc. 5094-4-114 Bathroom Fixtures-Four Lights 473443

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-4-114 Bathroom Fixtures-Four Lights - 473443 - Capital Lighting, Inc.
Columbus, OH, USA
5094-4-114 Bathroom Fixtures-Four Lights
473443
5094-4-114 Bathroom Fixtures-Four Lights 473443
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473443
Product Name 5094-4-114 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details