Capital Lighting, Inc. 3061-95 Mini Pendants-Rod 473424

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3061-95 Mini Pendants-Rod - 473424 - Capital Lighting, Inc.
Columbus, OH, USA
3061-95 Mini Pendants-Rod
473424
3061-95 Mini Pendants-Rod 473424
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473424
Product Name 3061-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details