Capital Lighting, Inc. 2961-14-95 Semi-Flush Mts.-Bowl Style 473402

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2961-14-95 Semi-Flush Mts.-Bowl Style - 473402 - Capital Lighting, Inc.
Columbus, OH, USA
2961-14-95 Semi-Flush Mts.-Bowl Style
473402
2961-14-95 Semi-Flush Mts.-Bowl Style 473402
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 75
Finish: Old World
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473402
Product Name 2961-14-95 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details