Capital Lighting, Inc. 6126-9-58 Large Chandeliers-Glass Shade 473384

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mystic Silver Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mystic Silver Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6126-9-58 Large Chandeliers-Glass Shade - 473384 - Capital Lighting, Inc.
Columbus, OH, USA
6126-9-58 Large Chandeliers-Glass Shade
473384
6126-9-58 Large Chandeliers-Glass Shade 473384
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mystic Silver Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 39.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mystic Silver
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473384
Product Name 6126-9-58 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details