Capital Lighting, Inc. 6136-5-44 Mid. Chandeliers-Candle 473383

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6136-5-44 Mid. Chandeliers-Candle - 473383 - Capital Lighting, Inc.
Columbus, OH, USA
6136-5-44 Mid. Chandeliers-Candle
473383
6136-5-44 Mid. Chandeliers-Candle 473383
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Toasted Sienna
Product Name: Five Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473383
Product Name 6136-5-44 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details