Capital Lighting, Inc. 6136-9-44 Mid. Chandeliers-Candle 473380

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Toasted Sienna Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Toasted Sienna Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6136-9-44 Mid. Chandeliers-Candle - 473380 - Capital Lighting, Inc.
Columbus, OH, USA
6136-9-44 Mid. Chandeliers-Candle
473380
6136-9-44 Mid. Chandeliers-Candle 473380
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Toasted Sienna Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Toasted Sienna
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473380
Product Name 6136-9-44 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details