Capital Lighting, Inc. 5526-2-58 Sconces-Double Glass 473343

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5526-2-58 Sconces-Double Glass - 473343 - Capital Lighting, Inc.
Columbus, OH, USA
5526-2-58 Sconces-Double Glass
473343
5526-2-58 Sconces-Double Glass 473343
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mystic Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 16.75
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mystic Silver
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473343
Product Name 5526-2-58 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details