Capital Lighting, Inc. 6061-7-95 Mid. Chandeliers-Glass Up 473300

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6061-7-95 Mid. Chandeliers-Glass Up - 473300 - Capital Lighting, Inc.
Columbus, OH, USA
6061-7-95 Mid. Chandeliers-Glass Up
473300
6061-7-95 Mid. Chandeliers-Glass Up 473300
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Old World
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473300
Product Name 6061-7-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details