Capital Lighting, Inc. 1377-833 Fans-Light Kits 473269

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 1 Wattage: 13 Finish: Cobblestone Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 1 Wattage: 13 Finish: Cobblestone Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1377-833 Fans-Light Kits - 473269 - Capital Lighting, Inc.
Columbus, OH, USA
1377-833 Fans-Light Kits
473269
1377-833 Fans-Light Kits 473269
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 1 Wattage: 13 Finish: Cobblestone Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Qty: 1
Wattage: 13
Finish: Cobblestone
Product Name: One Light Patio Light Kit
Category: Patio Light Kit
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473269
Product Name 1377-833 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details