Capital Lighting, Inc. 1377-895 Fans-Light Kits 473262

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1377-895 Fans-Light Kits - 473262 - Capital Lighting, Inc.
Columbus, OH, USA
1377-895 Fans-Light Kits
473262
1377-895 Fans-Light Kits 473262
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Patio Light Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Qty: 1
Wattage: 13
Finish: Old World
Product Name: One Light Patio Light Kit
Category: Patio Light Kit
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473262
Product Name 1377-895 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details