Capital Lighting, Inc. 1375-844 Fans-Light Kits 473242

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Light Kit Category: Light Kit Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Light Kit Category: Light Kit Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1375-844 Fans-Light Kits - 473242 - Capital Lighting, Inc.
Columbus, OH, USA
1375-844 Fans-Light Kits
473242
1375-844 Fans-Light Kits 473242
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Toasted Sienna Product Name: One Light Light Kit Category: Light Kit Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Qty: 1
Wattage: 13
Finish: Toasted Sienna
Product Name: One Light Light Kit
Category: Light Kit
Glass: Clear Hammered
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473242
Product Name 1375-844 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details