Capital Lighting, Inc. 2126-18-58 Pendants-Bowl Style 473211

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2126-18-58 Pendants-Bowl Style - 473211 - Capital Lighting, Inc.
Columbus, OH, USA
2126-18-58 Pendants-Bowl Style
473211
2126-18-58 Pendants-Bowl Style 473211
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Mystic Silver
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Antique Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473211
Product Name 2126-18-58 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details