Capital Lighting, Inc. 215-44 Semi-Flush Mts.-Bowl Style 473204

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
215-44 Semi-Flush Mts.-Bowl Style - 473204 - Capital Lighting, Inc.
Columbus, OH, USA
215-44 Semi-Flush Mts.-Bowl Style
473204
215-44 Semi-Flush Mts.-Bowl Style 473204
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Toasted Sienna
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473204
Product Name 215-44 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details