Capital Lighting, Inc. 615-5-44 Mid. Chandeliers-Glass Up 473193

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
615-5-44 Mid. Chandeliers-Glass Up - 473193 - Capital Lighting, Inc.
Columbus, OH, USA
615-5-44 Mid. Chandeliers-Glass Up
473193
615-5-44 Mid. Chandeliers-Glass Up 473193
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Toasted Sienna
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473193
Product Name 615-5-44 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details