Capital Lighting, Inc. 6635-8-44 Foyer/Hall Lanterns-Open Frame 473187

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Toasted Sienna Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Toasted Sienna Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6635-8-44 Foyer/Hall Lanterns-Open Frame - 473187 - Capital Lighting, Inc.
Columbus, OH, USA
6635-8-44 Foyer/Hall Lanterns-Open Frame
473187
6635-8-44 Foyer/Hall Lanterns-Open Frame 473187
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Toasted Sienna Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Toasted Sienna
Product Name: Eight Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473187
Product Name 6635-8-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details