Capital Lighting, Inc. 6561-3-95 Island/Pool Table-3 Light Bar 473156

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6561-3-95 Island/Pool Table-3 Light Bar - 473156 - Capital Lighting, Inc.
Columbus, OH, USA
6561-3-95 Island/Pool Table-3 Light Bar
473156
6561-3-95 Island/Pool Table-3 Light Bar 473156
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Island
Category: Island Light
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473156
Product Name 6561-3-95 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details