Capital Lighting, Inc. 6478-3-95 Mid. Chandeliers-Glass Down 473128

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6478-3-95 Mid. Chandeliers-Glass Down - 473128 - Capital Lighting, Inc.
Columbus, OH, USA
6478-3-95 Mid. Chandeliers-Glass Down
473128
6478-3-95 Mid. Chandeliers-Glass Down 473128
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473128
Product Name 6478-3-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details