Capital Lighting, Inc. 6326-5-58 Mid. Chandeliers-Glass Down 473115

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Nook Category: Nook Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Nook Category: Nook Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6326-5-58 Mid. Chandeliers-Glass Down - 473115 - Capital Lighting, Inc.
Columbus, OH, USA
6326-5-58 Mid. Chandeliers-Glass Down
473115
6326-5-58 Mid. Chandeliers-Glass Down 473115
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Nook Category: Nook Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mystic Silver
Product Name: Five Light Nook
Category: Nook
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473115
Product Name 6326-5-58 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details