Capital Lighting, Inc. 8326-4-58 Pendants-Bowl Style 473052

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Mystic Silver Product Name: Four Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Mystic Silver Product Name: Four Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8326-4-58 Pendants-Bowl Style - 473052 - Capital Lighting, Inc.
Columbus, OH, USA
8326-4-58 Pendants-Bowl Style
473052
8326-4-58 Pendants-Bowl Style 473052
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Mystic Silver Product Name: Four Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Mystic Silver
Product Name: Four Light Pendant
Category: Pendant
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473052
Product Name 8326-4-58 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details