Capital Lighting, Inc. 700-36 Exterior -Wall Mount 473047

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
700-36 Exterior -Wall Mount - 473047 - Capital Lighting, Inc.
Columbus, OH, USA
700-36 Exterior -Wall Mount
473047
700-36 Exterior -Wall Mount 473047
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.75
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473047
Product Name 700-36 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details