Capital Lighting, Inc. 8061-3-95 Pendants-Bowl Style 473016

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8061-3-95 Pendants-Bowl Style - 473016 - Capital Lighting, Inc.
Columbus, OH, USA
8061-3-95 Pendants-Bowl Style
473016
8061-3-95 Pendants-Bowl Style 473016
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Old World
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473016
Product Name 8061-3-95 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details