Capital Lighting, Inc. 82541 Mini Pendants-Cable 472890

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82541 Mini Pendants-Cable - 472890 - Capital Lighting, Inc.
Columbus, OH, USA
82541 Mini Pendants-Cable
472890
82541 Mini Pendants-Cable 472890
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472890
Product Name 82541 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details