Capital Lighting, Inc. 98946 Sconces-Quad plus 472859

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Product Name: Five Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Product Name: Five Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98946 Sconces-Quad plus - 472859 - Capital Lighting, Inc.
Columbus, OH, USA
98946 Sconces-Quad plus
472859
98946 Sconces-Quad plus 472859
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Product Name: Five Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Black
Product Name: Five Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472859
Product Name 98946 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details