Capital Lighting, Inc. 98977 Pendants-Glass Down 472858

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98977 Pendants-Glass Down - 472858 - Capital Lighting, Inc.
Columbus, OH, USA
98977 Pendants-Glass Down
472858
98977 Pendants-Glass Down 472858
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472858
Product Name 98977 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details