Capital Lighting, Inc. 98970 Pendants-Bowl Style 472855

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Xag Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Xag Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98970 Pendants-Bowl Style - 472855 - Capital Lighting, Inc.
Columbus, OH, USA
98970 Pendants-Bowl Style
472855
98970 Pendants-Bowl Style 472855
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Xag Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 40.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Xag
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472855
Product Name 98970 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details