Capital Lighting, Inc. 98958 Pendants-Bowl Style 472854

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 39.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 39.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98958 Pendants-Bowl Style - 472854 - Capital Lighting, Inc.
Columbus, OH, USA
98958 Pendants-Bowl Style
472854
98958 Pendants-Bowl Style 472854
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 39.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bronze Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 39.00
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Bronze
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472854
Product Name 98958 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details