PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 472853 |
| Product Name | 98965 Semi-Flush Mts.-Bowl Style |
| Application | Residential |