Capital Lighting, Inc. 98968 Pendants-Bowl Style 472852

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 42.00 Bulb Type: 48 Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 42.00 Bulb Type: 48 Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98968 Pendants-Bowl Style - 472852 - Capital Lighting, Inc.
Columbus, OH, USA
98968 Pendants-Bowl Style
472852
98968 Pendants-Bowl Style 472852
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 42.00 Bulb Type: 48 Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 42.00
Bulb
Type: 48
Qty: 8
Wattage: 100
Finish: Antique Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472852
Product Name 98968 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details