Capital Lighting, Inc. 42070/1 Sconces-Single Glass 472749

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 4 Product Name: One Light Wall Sconce UPC: 748119420707 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 4 Product Name: One Light Wall Sconce UPC: 748119420707 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42070/1 Sconces-Single Glass - 472749 - Capital Lighting, Inc.
Columbus, OH, USA
42070/1 Sconces-Single Glass
472749
42070/1 Sconces-Single Glass 472749
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Charcoal Weight: 4 Product Name: One Light Wall Sconce UPC: 748119420707 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Charcoal
Weight: 4
Product Name: One Light Wall Sconce
UPC: 748119420707
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472749
Product Name 42070/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details