Capital Lighting, Inc. 42102/1 Exterior -Wall Mount 472748

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 15 Product Name: One Light Outdoor Wall Sconce UPC: 748119421025 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 15 Product Name: One Light Outdoor Wall Sconce UPC: 748119421025 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42102/1 Exterior -Wall Mount - 472748 - Capital Lighting, Inc.
Columbus, OH, USA
42102/1 Exterior -Wall Mount
472748
42102/1 Exterior -Wall Mount 472748
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 15 Product Name: One Light Outdoor Wall Sconce UPC: 748119421025 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 15
Product Name: One Light Outdoor Wall Sconce
UPC: 748119421025
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472748
Product Name 42102/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details