Capital Lighting, Inc. 42100/1 Exterior -Wall Mount 472742

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 9 Product Name: One Light Outdoor Wall Sconce UPC: 748119421001 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 9 Product Name: One Light Outdoor Wall Sconce UPC: 748119421001 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42100/1 Exterior -Wall Mount - 472742 - Capital Lighting, Inc.
Columbus, OH, USA
42100/1 Exterior -Wall Mount
472742
42100/1 Exterior -Wall Mount 472742
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 9 Product Name: One Light Outdoor Wall Sconce UPC: 748119421001 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 9
Product Name: One Light Outdoor Wall Sconce
UPC: 748119421001
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472742
Product Name 42100/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details