Capital Lighting, Inc. 522-6C Island/Pool Table-4 Light + 472735

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119020723 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119020723 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
522-6C Island/Pool Table-4 Light + - 472735 - Capital Lighting, Inc.
Columbus, OH, USA
522-6C Island/Pool Table-4 Light +
472735
522-6C Island/Pool Table-4 Light + 472735
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119020723 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 12.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 16
Product Name: Six Light Pendant
UPC: 748119020723
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472735
Product Name 522-6C Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details