Capital Lighting, Inc. 541-1JAS Mini Pendants-Cable 472711

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119541525 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119541525 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
541-1JAS Mini Pendants-Cable - 472711 - Capital Lighting, Inc.
Columbus, OH, USA
541-1JAS Mini Pendants-Cable
472711
541-1JAS Mini Pendants-Cable 472711
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 748119541525 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 748119541525
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472711
Product Name 541-1JAS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details