Capital Lighting, Inc. 38465 Large Chandeliers-Glass Shade 472688

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 60.00 Bulb Type: Medium Qty: 13 Wattage: 60 Finish: Bronze Product Name: 13 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 60.00 Bulb Type: Medium Qty: 13 Wattage: 60 Finish: Bronze Product Name: 13 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
38465 Large Chandeliers-Glass Shade - 472688 - Capital Lighting, Inc.
Columbus, OH, USA
38465 Large Chandeliers-Glass Shade
472688
38465 Large Chandeliers-Glass Shade 472688
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 60.00 Bulb Type: Medium Qty: 13 Wattage: 60 Finish: Bronze Product Name: 13 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 60.00
Bulb
Type: Medium
Qty: 13
Wattage: 60
Finish: Bronze
Product Name: 13 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472688
Product Name 38465 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details