Capital Lighting, Inc. 32206 Pendants-Bowl Style 472672

Description
PRODUCT DETAILS / SPECS Width/Dia: 78.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 78.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
32206 Pendants-Bowl Style - 472672 - Capital Lighting, Inc.
Columbus, OH, USA
32206 Pendants-Bowl Style
472672
32206 Pendants-Bowl Style 472672
PRODUCT DETAILS / SPECS Width/Dia: 78.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 78.00
Height: 58.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Copper
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472672
Product Name 32206 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details