Capital Lighting, Inc. 32552 Lamps-Table Lamps 472668

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
32552 Lamps-Table Lamps - 472668 - Capital Lighting, Inc.
Columbus, OH, USA
32552 Lamps-Table Lamps
472668
32552 Lamps-Table Lamps 472668
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472668
Product Name 32552 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details