Capital Lighting, Inc. 32526 Lamps-Table Lamps 472661

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
32526 Lamps-Table Lamps - 472661 - Capital Lighting, Inc.
Columbus, OH, USA
32526 Lamps-Table Lamps
472661
32526 Lamps-Table Lamps 472661
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472661
Product Name 32526 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details